Status: | Unknown |
---|---|
Series: | W4-3 Series |
RoHS: | Unknown |
Sensing Range Max | 150mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | W4-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
PHOTOELECTRIC SENSOR, 150MM, PNP | Farnell |
Photoelectric Sensor, 150Mm, Pnp | Newark Electronics |
Where can I find additional details, specifications and documents for a WTB4-3P2262?
Additional datasheets, footprints and schematics for WTB4-3P2262 are listed on our Part Details page. You can also find images and similar parts to WTB4-3P2262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB4-3P2262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB4-3P2262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB4-3P2262 fall under?
The WTB4-3P2262 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB4-3P2262 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB4-3P2262 you can contact the distributor directly for product support, shipping queries etc.
Is the WTB4-3P2262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB4-3P2262 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WTB4-3P2262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB4-3P2262 often in real-time on the comparison pages.
What if I can't find stock of WTB4-3P2262?
You can fill out our help required form which you can use to request a quote for WTB4-3P2262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.