Status: | Unknown |
---|---|
Series: | W2S-2 Series |
RoHS: | Unknown |
Sensing Range Max | 36mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | W2S-2 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Proximity Sensor, Photoelectric, Rectangular, 3 mm-30 mm, Red Light, 640 nm, PNP | SICK WTB2S-2P3230 | RS Americas |
Photoelectric Sensor, 36Mm, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 36MM, PNP | element14 |
Where can I find additional details, specifications and documents for a WTB2S-2P3230?
Additional datasheets, footprints and schematics for WTB2S-2P3230 are listed on our Part Details page. You can also find images and similar parts to WTB2S-2P3230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB2S-2P3230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB2S-2P3230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB2S-2P3230 fall under?
The WTB2S-2P3230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB2S-2P3230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB2S-2P3230 you can contact the distributor directly for product support, shipping queries etc.
Is the WTB2S-2P3230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB2S-2P3230 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WTB2S-2P3230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB2S-2P3230 often in real-time on the comparison pages.
What if I can't find stock of WTB2S-2P3230?
You can fill out our help required form which you can use to request a quote for WTB2S-2P3230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.