Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Signal Range Max | 650m |
Data Rate | 3Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -94dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Wireless | Symmetry Electronics |
Bluetooth Module, V2.1/Edr, 3Mbps | Newark Electronics |
BLUETOOTH MODULE, V2.1/EDR, 3MBPS | element14 |
Where can I find additional details, specifications and documents for a WT41U-E-AI56?
Additional datasheets, footprints and schematics for WT41U-E-AI56 are listed on our Part Details page. You can also find images and similar parts to WT41U-E-AI56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT41U-E-AI56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT41U-E-AI56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT41U-E-AI56 fall under?
The WT41U-E-AI56 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to WT41U-E-AI56 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT41U-E-AI56 you can contact the distributor directly for product support, shipping queries etc.
Is the WT41U-E-AI56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT41U-E-AI56 have stock available?
Authorised distributors including Symmetry Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for WT41U-E-AI56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT41U-E-AI56 often in real-time on the comparison pages.
What if I can't find stock of WT41U-E-AI56?
You can fill out our help required form which you can use to request a quote for WT41U-E-AI56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.