Status: | Unknown |
---|---|
Series: | W260 Series |
RoHS: | Unknown |
Sensing Range Max | 3.5m |
---|---|
Sensing Method | Diffuse |
Sensor Output | SPDT Relay |
Product Range | W260 Series |
Connection Method | Cable Gland |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 63mm |
External Length / Height | 77.5mm |
External Width | 25mm |
Frequency Response Max | 25Hz |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 3A |
Power Consumption | 2W |
Response Time | 20ms |
Sensing Distance Max | 2m |
Sensing Distance Min | 20mm |
Sensing Range | 10mm to 3.5m |
Sensor Input | Optical |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 24V |
Supply Voltage Range DC | 12V to 240V |
Photoelectric Sensor, 3.5M, 240V | Newark Electronics |
PHOTOSWITCH, DIFFUSE | element14 |
Where can I find additional details, specifications and documents for a WT260-S280?
Additional datasheets, footprints and schematics for WT260-S280 are listed on our Part Details page. You can also find images and similar parts to WT260-S280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT260-S280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT260-S280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT260-S280 fall under?
The WT260-S280 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WT260-S280 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT260-S280 you can contact the distributor directly for product support, shipping queries etc.
Is the WT260-S280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT260-S280 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WT260-S280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT260-S280 often in real-time on the comparison pages.
What if I can't find stock of WT260-S280?
You can fill out our help required form which you can use to request a quote for WT260-S280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.