Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 95W |
Kit Contents | Weller WT1012 & WT1 Soldering Station WSP80 Soldering Iron WSR201 Safety Rest |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
SOLDERING STATION, 95W, 230VAC, 450 DEG | element14 |
Where can I find additional details, specifications and documents for a WT 1012?
Additional datasheets, footprints and schematics for WT 1012 are listed on our Part Details page. You can also find images and similar parts to WT 1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT 1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT 1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT 1012 fall under?
The WT 1012 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WT 1012 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT 1012 you can contact the distributor directly for product support, shipping queries etc.
Is the WT 1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT 1012 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for WT 1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT 1012 often in real-time on the comparison pages.
What if I can't find stock of WT 1012?
You can fill out our help required form which you can use to request a quote for WT 1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.