Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.91
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 164.04ft |
Reel Length (Metric) | 50m |
Jacket Colour | Brown |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | - |
Jacket Material | Fluoropolymer |
External Diameter | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
THERMOCOUPLE CABLE, TYPE T, 50M, 7/0.2MM | Farnell |
Where can I find additional details, specifications and documents for a WT-307-D-50M?
Additional datasheets, footprints and schematics for WT-307-D-50M are listed on our Part Details page. You can also find images and similar parts to WT-307-D-50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT-307-D-50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT-307-D-50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT-307-D-50M fall under?
The WT-307-D-50M is listed under Labfacility Parts.
Can I view similar or alternative parts?
You can view similar parts to WT-307-D-50M when available in the Labfacility Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT-307-D-50M you can contact the distributor directly for product support, shipping queries etc.
Is the WT-307-D-50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT-307-D-50M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WT-307-D-50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT-307-D-50M often in real-time on the comparison pages.
What if I can't find stock of WT-307-D-50M?
You can fill out our help required form which you can use to request a quote for WT-307-D-50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.