WT-305-D-100M Labfacility Parts by Labfacility

CABLE T/C PFA TYPE T 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$172.62

Distributor Stock
Logo for Farnell
Farnell
from US$258.97
No stock
Buy Now
Logo for element14
element14
from US$172.62
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 2Core
Wire Gauge -
Conductor Area CSA -
Reel Length (Imperial) 328.08ft
Reel Length (Metric) 100m
Jacket Colour Brown
No. of Max Strands x Strand Size 7 x 0.2mm
Conductor Material -
Jacket Material Fluoropolymer
External Diameter -
Voltage Rating -
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

THERMOCOUPLE WIRE, TYPE T, 100M, 7/0.2MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WT-305-D-100M?

Additional datasheets, footprints and schematics for WT-305-D-100M are listed on our Part Details page. You can also find images and similar parts to WT-305-D-100M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WT-305-D-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT-305-D-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WT-305-D-100M fall under?

The WT-305-D-100M is listed under Labfacility Parts.

Can I view similar or alternative parts?

You can view similar parts to WT-305-D-100M when available in the Labfacility Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WT-305-D-100M you can contact the distributor directly for product support, shipping queries etc.

Is the WT-305-D-100M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WT-305-D-100M have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for WT-305-D-100M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WT-305-D-100M often in real-time on the comparison pages.

What if I can't find stock of WT-305-D-100M?

You can fill out our help required form which you can use to request a quote for WT-305-D-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay