Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 150W |
For Use With | WELLER WT1H Soldering Station |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
POWER SUPPLY UNIT, 150W, 230V, WT1H | element14 |
Weller Soldering Station WT 1H 150W 550°C | Distrelec |
Where can I find additional details, specifications and documents for a WT 1H?
Additional datasheets, footprints and schematics for WT 1H are listed on our Part Details page. You can also find images and similar parts to WT 1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT 1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT 1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT 1H fall under?
The WT 1H is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WT 1H when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT 1H you can contact the distributor directly for product support, shipping queries etc.
Is the WT 1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT 1H have stock available?
Authorised distributors including element14, Farnell and Distrelec have stock available or on a lead time for WT 1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT 1H often in real-time on the comparison pages.
What if I can't find stock of WT 1H?
You can fill out our help required form which you can use to request a quote for WT 1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.