Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Power Rating | 95W |
For Use With | WELLER WT1 Soldering Station |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
Weller Soldering Station 90W 450°C 230V | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Tie Gun |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Width | 4.8mm |
Material | Plastic |
Where can I find additional details, specifications and documents for a WT 1?
Additional datasheets, footprints and schematics for WT 1 are listed on our Part Details page. You can also find images and similar parts to WT 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT 1 fall under?
The WT 1 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WT 1 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT 1 you can contact the distributor directly for product support, shipping queries etc.
Is the WT 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT 1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for WT 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT 1 often in real-time on the comparison pages.
What if I can't find stock of WT 1?
You can fill out our help required form which you can use to request a quote for WT 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.