Status: | Unknown |
---|---|
Series: | WSR |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.41
|
645
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.29
|
6,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.36
|
6,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.41
|
4,229
in stock
|
Buy Now |
![]() |
element14
from US$0.40
|
4,219
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.32
|
3,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.32
|
2,718
in stock
|
Buy Now |
![]() |
Conrad
from US$0.67
|
740
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.46
|
740
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.48
|
27
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.38
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.26
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.78
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.32
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Molded high temperature encapsulation |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.001 Ω) |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
ì‘용 ì •ë³´ |
Datasheet |
---|
WSR High Power |
WSR |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Capabilities |
Product Overview |
Fast Track |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
1 OHM 1% 2W 75PPM | TTI Americas |
1 OHM 2W 1% | TTI Asia |
CURRENT SENSE RES, 1R, 1%, 2 W, 4527 | Farnell |
WSR Series 4527 2 W 1 Ohm ±1% ±75 ppm/°C SMT Power Metal Strip® Resistor | Future Electronics |
Current Sense Resistor, 1 Ohm, 2W, 1% | Newark Electronics |
Vishay WSR21R000FEA SMD 1 St. | Conrad |
SMD Resistor WSR2 2W 1% 1R Taped | Schukat Electronic |
WSR2 SMD Resistor,2W,1%,1R | RS |
RC4527 1R 1% 2W TK75 | Rutronik |
WSR-2 1 1% EA e2 | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a WSR21R000FEA?
Additional datasheets, footprints and schematics for WSR21R000FEA are listed on our Part Details page. You can also find images and similar parts to WSR21R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR21R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR21R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR21R000FEA fall under?
The WSR21R000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR21R000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR21R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR21R000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR21R000FEA have stock available?
Authorised distributors including TTI Americas, TTI Asia, Farnell, element14 and Future Electronics have stock available or on a lead time for WSR21R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR21R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSR21R000FEA?
You can fill out our help required form which you can use to request a quote for WSR21R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.