Status: | Unknown |
---|---|
Series: | SILVER Series |
RoHS: | Unknown |
Supply Voltage V AC | 24V |
---|---|
Output Power | 80W |
Heat Temperature Max | 450°C |
Product Range | SILVER Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | WS 81 WSD 81 WSD 161 Soldering Stations |
SOLDERING IRON, 80W, 24V | element14 |
Soldering Iron, 80W, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a WSP 80?
Additional datasheets, footprints and schematics for WSP 80 are listed on our Part Details page. You can also find images and similar parts to WSP 80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSP 80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSP 80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSP 80 fall under?
The WSP 80 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to WSP 80 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSP 80 you can contact the distributor directly for product support, shipping queries etc.
Is the WSP 80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSP 80 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for WSP 80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSP 80 often in real-time on the comparison pages.
What if I can't find stock of WSP 80?
You can fill out our help required form which you can use to request a quote for WSP 80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.