Status: | Unknown |
---|---|
Series: | WSMS2908 |
RoHS: | Compliant |
High power to resistor size ratio |
5-terminal connection design |
Use for single or multi-phase energy meters |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Fast Track |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Technical Notes |
---|
技术说明书 |
テクニカルノート |
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | No |
Through Hole Current Sense Resistor, Wsms2908 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant: Yes |Vishay WSMS2908L3000JK | Newark Electronics |
RESISTOR, METER SHUNT, R0003, 5% | element14 |
Res Metal Strip 0.3m Ohm ±5% 3W ±225ppm/°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a WSMS2908L3000JK?
Additional datasheets, footprints and schematics for WSMS2908L3000JK are listed on our Part Details page. You can also find images and similar parts to WSMS2908L3000JK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSMS2908L3000JK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSMS2908L3000JK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSMS2908L3000JK fall under?
The WSMS2908L3000JK is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSMS2908L3000JK when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSMS2908L3000JK you can contact the distributor directly for product support, shipping queries etc.
Is the WSMS2908L3000JK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSMS2908L3000JK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for WSMS2908L3000JK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSMS2908L3000JK often in real-time on the comparison pages.
What if I can't find stock of WSMS2908L3000JK?
You can fill out our help required form which you can use to request a quote for WSMS2908L3000JK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.