| Status: | Unknown |
|---|---|
| Series: | WSK1216 |
| RoHS: | Compliant |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$0.26
|
22,000
in stock
|
Buy Now |
|
Avnet America
from US$0.23
|
6,000
in stock
|
Buy Now |
|
Rutronik
from US$0.38
|
0
in stock
|
Buy Now |
|
Newark Electronics
from US$0.26
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.26
|
0
in stock
|
Buy Now |
|
element14
from US$0.38
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.38
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.27
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.72
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| 4-terminal design allows for 1 % tolerance down to 0.0002 Ω |
| High power-to-footprint print size ratio |
| All welded Power Metal Strip® construction is ideal for all types of current sensing, voltage division and pulse applications |
Application Notes |
|---|
| Application Note |
| ì‘용 ì •ë³´ |
| åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
|---|
| WSK1216 |
General Information |
|---|
| General Information |
| Surface Mount Soldering |
Markings |
|---|
| Product Marking |
Packaging Information |
|---|
| Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
|---|
| Tradeshow Brochure |
| Instructional Guide |
| Capabilities Brochure |
| Product Overview |
| Fast Track |
| Capabilities |
| Selector Guide |
| Product Sheet |
Published Articles |
|---|
| Published Article |
Support Tools |
|---|
| Infographic |
| Checklist |
| RoHS-Compliant | Yes |
|---|---|
| Lead (Pb)-Free | Totally Lead Free |
| MSL Designation | Floor Life-Unlimited |
| Device Termination Plating Finish | Sn |
| Halogen-Free | Yes |
| GREEN | Yes |
| .001 OHM 1% 3W 50PPM | TTI Americas |
| LO1216 0,001R 1% 3W TK50 | Rutronik |
| Res, R001, 1%, 3W, Smd, Metal Strip | Newark Electronics |
| WSK Series 1216 3 W 0.001 Ohm ±1 % ±50 ppm/°C Power Metal Strip® Resistor | Future Electronics |
| RESISTOR, 0R001, 1%, METAL STRIP, SMD | element14 |
| .001 OHM 5W 1% | TTI Asia |
Where can I find additional details, specifications and documents for a WSK12161L000FEA?
Additional datasheets, footprints and schematics for WSK12161L000FEA are listed on our Part Details page. You can also find images and similar parts to WSK12161L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSK12161L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSK12161L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSK12161L000FEA fall under?
The WSK12161L000FEA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to WSK12161L000FEA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSK12161L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSK12161L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSK12161L000FEA have stock available?
Authorised distributors including TTI Americas, Avnet America, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for WSK12161L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSK12161L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSK12161L000FEA?
You can fill out our help required form which you can use to request a quote for WSK12161L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.