Status: | Unknown |
---|---|
Series: | W4-3 Series |
RoHS: | Compliant |
Sensing Range Max | 4m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | W4-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC |
RoHS Compliant | Yes |
Photoelectric Sensor, 4M, 30Vdc | Newark Electronics |
Photoelectric Sensor, Through-Beam,0-3.5 m,650 nm, PNP, Conn M8,4Pin | SICK WSE4-3P2230 | RS Americas |
Where can I find additional details, specifications and documents for a WSE4-3P2230?
Additional datasheets, footprints and schematics for WSE4-3P2230 are listed on our Part Details page. You can also find images and similar parts to WSE4-3P2230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSE4-3P2230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSE4-3P2230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSE4-3P2230 fall under?
The WSE4-3P2230 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WSE4-3P2230 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSE4-3P2230 you can contact the distributor directly for product support, shipping queries etc.
Is the WSE4-3P2230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WSE4-3P2230 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WSE4-3P2230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSE4-3P2230 often in real-time on the comparison pages.
What if I can't find stock of WSE4-3P2230?
You can fill out our help required form which you can use to request a quote for WSE4-3P2230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.