WSB 80 Soldering Stations & Accessories by Weller

SOLDER POT 80W 450C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$409.85

Distributor Stock
Logo for Farnell
Farnell
from US$413.89
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$590.25
2
in stock
Buy Now
Logo for element14
element14
from US$440.29
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$409.85
-
Buy Now

Specifications

Temperature Max 450°C
Temperature Min 50°C, 50°C
Output Power -
Supply Voltage V AC -
Supply Voltage V DC 24V
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Solder Pot, 80W, 450C | Newark Electronics
SOLDER POT, 80W, 450C | element14
Weller Soldering Bath 450 °C 80 W 50 g 24 V | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WSB 80?

Additional datasheets, footprints and schematics for WSB 80 are listed on our Part Details page. You can also find images and similar parts to WSB 80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WSB 80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSB 80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WSB 80 fall under?

The WSB 80 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.

Can I view similar or alternative parts?

You can view similar parts to WSB 80 when available in the Solder range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WSB 80 you can contact the distributor directly for product support, shipping queries etc.

Is the WSB 80 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WSB 80 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WSB 80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WSB 80 often in real-time on the comparison pages.

What if I can't find stock of WSB 80?

You can fill out our help required form which you can use to request a quote for WSB 80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay