Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 80W |
Kit Contents | PU81 Power Unit WSP80 Solder Iron KH18 Safety Rest |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
External Width | 115mm |
Height | 101mm |
Length | 166mm |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
SOLDERING STATION, 95W, 230V, EURO | Farnell |
Where can I find additional details, specifications and documents for a WS 81 EU?
Additional datasheets, footprints and schematics for WS 81 EU are listed on our Part Details page. You can also find images and similar parts to WS 81 EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WS 81 EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WS 81 EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WS 81 EU fall under?
The WS 81 EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WS 81 EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WS 81 EU you can contact the distributor directly for product support, shipping queries etc.
Is the WS 81 EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WS 81 EU have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for WS 81 EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WS 81 EU often in real-time on the comparison pages.
What if I can't find stock of WS 81 EU?
You can fill out our help required form which you can use to request a quote for WS 81 EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.