Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Insulator Material | Uninsulated |
Connector Type | Ring Tongue |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a WS1210-6HT?
Additional datasheets, footprints and schematics for WS1210-6HT are listed on our Part Details page. You can also find images and similar parts to WS1210-6HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WS1210-6HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WS1210-6HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WS1210-6HT fall under?
The WS1210-6HT is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to WS1210-6HT when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WS1210-6HT you can contact the distributor directly for product support, shipping queries etc.
Is the WS1210-6HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WS1210-6HT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WS1210-6HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WS1210-6HT often in real-time on the comparison pages.
What if I can't find stock of WS1210-6HT?
You can fill out our help required form which you can use to request a quote for WS1210-6HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.