WS.005.3115 80.010.4000.0 Switches, Relays & Solenoids by Wieland Electric

RELAY SPDT 250VAC 300VDC 6A

Status: Unknown
Series: Flare Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.76

Distributor Stock
Logo for Farnell
Farnell
from US$15.76
974
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.43
999
in stock
Buy Now
Logo for element14
element14
from US$20.56
974
in stock
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 24VDC
Contact Current 6A
Product Range Flare Series
Relay Mounting DIN Rail
Coil Type DC
Contact Voltage VAC 250VAC
Relay Terminals Screw
Contact Voltage VDC 300VDC
Contact Material Silver Tin Oxide
Coil Resistance -
Approvals & Standards -
SVHC No SVHC (12-Jan-2017)
Approval Bodies CSA
Coil Voltage VDC Nom 24V
Contact Current AC Max 6A
Contact Current DC Max 2A
Contact Current Max 6A
Contact Voltage AC Max 250V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 300V
Current Rating 10A
External Depth 70mm
External Height 89mm
External Length / Height 89mm
External Width 6.2mm
Relay Type Interface
Switch Current Max 6A
Switched Current Max 6A
Switching Current Max 6A

Alternative Descriptions

Relay, Spdt, 250Vac, 300Vdc, 6A | Newark Electronics
RELAY, SPDT, 250VAC, 300VDC, 6A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WS.005.3115 80.010.4000.0?

Additional datasheets, footprints and schematics for WS.005.3115 80.010.4000.0 are listed on our Part Details page. You can also find images and similar parts to WS.005.3115 80.010.4000.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WS.005.3115 80.010.4000.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WS.005.3115 80.010.4000.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WS.005.3115 80.010.4000.0 fall under?

The WS.005.3115 80.010.4000.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to WS.005.3115 80.010.4000.0 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WS.005.3115 80.010.4000.0 you can contact the distributor directly for product support, shipping queries etc.

Is the WS.005.3115 80.010.4000.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WS.005.3115 80.010.4000.0 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WS.005.3115 80.010.4000.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WS.005.3115 80.010.4000.0 often in real-time on the comparison pages.

What if I can't find stock of WS.005.3115 80.010.4000.0?

You can fill out our help required form which you can use to request a quote for WS.005.3115 80.010.4000.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay