Status: | Unknown |
---|---|
Series: | WRLM Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST-NC |
Product Range | WRLM Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Key Lock Switch, Dpst, 4A, 250V, Solder | Newark Electronics |
KEY LOCK SWITCH, DPST, 4A, 250V, SOLDER | element14 |
Where can I find additional details, specifications and documents for a WRLM-5-T-S?
Additional datasheets, footprints and schematics for WRLM-5-T-S are listed on our Part Details page. You can also find images and similar parts to WRLM-5-T-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRLM-5-T-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRLM-5-T-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRLM-5-T-S fall under?
The WRLM-5-T-S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRLM-5-T-S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRLM-5-T-S you can contact the distributor directly for product support, shipping queries etc.
Is the WRLM-5-T-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRLM-5-T-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WRLM-5-T-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRLM-5-T-S often in real-time on the comparison pages.
What if I can't find stock of WRLM-5-T-S?
You can fill out our help required form which you can use to request a quote for WRLM-5-T-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.