Status: | Unknown |
---|---|
Series: | WRL Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Product Range | WRL Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 50V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 115VAC |
Contact Voltage DC Max | 50VDC |
Flammability Rating | UL 94 V0 |
Full Angle | 90° |
IP / NEMA Rating | IP67 |
Indexing Angle | 90° |
Insulation Resistance Voltage | 500VDC |
Material | Polyamide 6.6 |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 2Ways |
Operating Position | 90° |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 16mm |
Panel Cutout Width | 13mm |
Panel Thickness Max | 4.5mm |
Pin Length | 7.2mm |
Proof Voltage | 750VDC |
Switch Operation:- | element14 |
KEYSWITCH, SPDT, 2 POS, IP67, STD | Farnell |
Switch, Key Lock, Spdt, 5A, 115V | Newark Electronics |
IP67 standard keyswitch,removable 1 pos | RS |
Key Switch, SPDT-NO/NC, 5 A@ 115 V ac 2-Way, -20 - +65degC | Lorlin WRL-5-E-S-2 | RS Americas |
Where can I find additional details, specifications and documents for a WRL-5-E-S-2?
Additional datasheets, footprints and schematics for WRL-5-E-S-2 are listed on our Part Details page. You can also find images and similar parts to WRL-5-E-S-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRL-5-E-S-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRL-5-E-S-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRL-5-E-S-2 fall under?
The WRL-5-E-S-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRL-5-E-S-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRL-5-E-S-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WRL-5-E-S-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRL-5-E-S-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for WRL-5-E-S-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRL-5-E-S-2 often in real-time on the comparison pages.
What if I can't find stock of WRL-5-E-S-2?
You can fill out our help required form which you can use to request a quote for WRL-5-E-S-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.