Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Double-Pole Power Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf WRG32F5FBBNN | Newark Electronics |
Switch, Rocker, DPST, ON-OFF, Flat, Non-Illuminated, Black, O/I Legend,16A,250VAC, QC | ZF Electronics WRG32F5FBBNN | RS Americas |
ROCKER SWITCH, DPST, 16A, 250VAC, BLACK | element14 |
Rocker Switches DPST ON-OFF BLK 16A O - | Sager |
Where can I find additional details, specifications and documents for a WRG32F5FBBNN?
Additional datasheets, footprints and schematics for WRG32F5FBBNN are listed on our Part Details page. You can also find images and similar parts to WRG32F5FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRG32F5FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRG32F5FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRG32F5FBBNN fall under?
The WRG32F5FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRG32F5FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRG32F5FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the WRG32F5FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRG32F5FBBNN have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for WRG32F5FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRG32F5FBBNN often in real-time on the comparison pages.
What if I can't find stock of WRG32F5FBBNN?
You can fill out our help required form which you can use to request a quote for WRG32F5FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.