Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
111
in stock
|
Buy Now | |
element14
from US$1.89
|
111
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Product Range | - |
Switch, Rocker, DPST, ON-OFF, Concave, Illuminated, Neon, Red, O/I Legend,16A,125VAC, QC | ZF Electronics WRG32F2FBRLN | RS Americas |
Switch,illuminated Rocker, Dpst, 16A, 250Vac, Red | Newark Electronics |
SWITCH,ILLUMINATED ROCKER, DPST, 16A, 250VAC, RED | element14 |
Rocker Switch DPST ON-OFF RED 16A ILLUMINATED O -"" | Future Electronics |
Rocker Switches DPST ON-OFF RED 16A ILLUMINATED O - | Sager |
Where can I find additional details, specifications and documents for a WRG32F2FBRLN?
Additional datasheets, footprints and schematics for WRG32F2FBRLN are listed on our Part Details page. You can also find images and similar parts to WRG32F2FBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRG32F2FBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRG32F2FBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRG32F2FBRLN fall under?
The WRG32F2FBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRG32F2FBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRG32F2FBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the WRG32F2FBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRG32F2FBRLN have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WRG32F2FBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRG32F2FBRLN often in real-time on the comparison pages.
What if I can't find stock of WRG32F2FBRLN?
You can fill out our help required form which you can use to request a quote for WRG32F2FBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.