Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Green |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, DPST, ON-OFF, Concave, Illum, Neon, Green, O/I Legend,16A,125VAC, QC | ZF Electronics WRG32F2FBGLN | RS Americas |
Switch Rocker 16A 125/250 VAC | RS |
Rocker Switches DPST ON-OFF GRN 16A ILLUMINATED O - | Sager |
Rocker Switch, Dpst, 16A, 125Vac, Panel | Newark Electronics |
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL | element14 |
Rocker Switch DPST ON-OFF GRN 16A ILLUMINATED O -"" | Future Electronics |
Where can I find additional details, specifications and documents for a WRG32F2FBGLN?
Additional datasheets, footprints and schematics for WRG32F2FBGLN are listed on our Part Details page. You can also find images and similar parts to WRG32F2FBGLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRG32F2FBGLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRG32F2FBGLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRG32F2FBGLN fall under?
The WRG32F2FBGLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRG32F2FBGLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRG32F2FBGLN you can contact the distributor directly for product support, shipping queries etc.
Is the WRG32F2FBGLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRG32F2FBGLN have stock available?
Authorised distributors including RS Americas, RS, Sager, Newark Electronics and element14 have stock available or on a lead time for WRG32F2FBGLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRG32F2FBGLN often in real-time on the comparison pages.
What if I can't find stock of WRG32F2FBGLN?
You can fill out our help required form which you can use to request a quote for WRG32F2FBGLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.