Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
10,411
in stock
|
Buy Now | |
element14
from US$1.70
|
10,411
in stock
|
Buy Now | |
Farnell
from US$2.22
|
10,411
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
1,692
in stock
|
Buy Now | |
Sager
from US$0.91
|
1,446
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | - |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpst, 16A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, DPST, 16A, 250V, BLACK | element14 |
Switch, Rocker, DPST, ON-OFF, Concave, Non-Illuminated, Black, O/I Legend,16A,250VAC, QC | ZF Electronics WRG32F2FBBNN | RS Americas |
Rocker Switches DPST BLK 16A ON-OFF | Sager |
Switch, Rocker, Power, DPST, On/Off, Bla | RS |
WR Series 16 A Non Lighted DPST On-Off Panel Mount Power Rocker Switch | Future Electronics |
Where can I find additional details, specifications and documents for a WRG32F2FBBNN?
Additional datasheets, footprints and schematics for WRG32F2FBBNN are listed on our Part Details page. You can also find images and similar parts to WRG32F2FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRG32F2FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRG32F2FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRG32F2FBBNN fall under?
The WRG32F2FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WRG32F2FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRG32F2FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the WRG32F2FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRG32F2FBBNN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for WRG32F2FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRG32F2FBBNN often in real-time on the comparison pages.
What if I can't find stock of WRG32F2FBBNN?
You can fill out our help required form which you can use to request a quote for WRG32F2FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.