WRG32F2BBRLN Switches, Relays & Solenoids by ZF Electronics

SWITCH ROCKER DPST 16A 250V RED

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.97
985
Buy Now
Logo for element14 element14 US$1.96
985
Buy Now
Logo for RS Americas RS Americas US$1.90
435
Buy Now
Logo for Sager Sager US$1.14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Illumination Illuminated
Contact Configuration DPST
Switch Operation On-Off
Actuator / Cap Colour Red
Switch Mounting Panel Mount
Contact Current Max 16A
Contact Voltage AC Nom 250V

Alternative Descriptions

Switch, Rocker, Dpst, 16A, 250V, Red | Newark Electronics
SWITCH, ROCKER, DPST, 16A, 250V, RED | element14
Switch, Rocker, DPST, ON-OFF, Round, Sealed, Illum, Neon, Red, No Legend,16A,125VAC, QC | ZF Electronics WRG32F2BBRLN | RS Americas
Rocker Switches DPST ON-OFF RED 16A ILLUMINATED BLANK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WRG32F2BBRLN?

Additional datasheets, footprints and schematics for WRG32F2BBRLN are listed on our Part Details page. You can also find images and similar parts to WRG32F2BBRLN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WRG32F2BBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRG32F2BBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WRG32F2BBRLN fall under?

The WRG32F2BBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to WRG32F2BBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WRG32F2BBRLN you can contact the distributor directly for product support, shipping queries etc.

Is the WRG32F2BBRLN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WRG32F2BBRLN have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for WRG32F2BBRLN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WRG32F2BBRLN often in real-time on the comparison pages.

What if I can't find stock of WRG32F2BBRLN?

You can fill out our help required form which you can use to request a quote for WRG32F2BBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay