Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,397.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,397.70
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 550°C |
Output Power | - |
Kit Contents | WR2 Power Unit HAP1 Hot Air Pencil WDH 30 Safety Rest |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
HOT AIR STATION, 50°C - 550°C,230V,UK/EU | Farnell |
Where can I find additional details, specifications and documents for a WR 2000A (UK + EU).?
Additional datasheets, footprints and schematics for WR 2000A (UK + EU). are listed on our Part Details page. You can also find images and similar parts to WR 2000A (UK + EU). on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WR 2000A (UK + EU). on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR 2000A (UK + EU). price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WR 2000A (UK + EU). fall under?
The WR 2000A (UK + EU). is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WR 2000A (UK + EU). when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WR 2000A (UK + EU). you can contact the distributor directly for product support, shipping queries etc.
Is the WR 2000A (UK + EU). RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WR 2000A (UK + EU). have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WR 2000A (UK + EU)..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WR 2000A (UK + EU). often in real-time on the comparison pages.
What if I can't find stock of WR 2000A (UK + EU).?
You can fill out our help required form which you can use to request a quote for WR 2000A (UK + EU). from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.