Status: | Unknown |
---|---|
Series: | WPMB Series |
RoHS: | Unknown |
Enclosure Material | ASA |
---|---|
External Height - Metric | 9.5mm |
External Width - Metric | 18mm |
For Use With | Takachi WP Series Enclosures |
External Height - Imperial | 0.37" |
External Width - Imperial | 0.71" |
Product Range | WPMB Series |
SVHC | No SVHC (07-Jul-2017) |
Pole Mount Bracket, Dark Grey, Asa | Newark Electronics |
POLE MOUNT BRACKET, WHITE GREY, ASA | element14 |
Where can I find additional details, specifications and documents for a WPMB-M3D?
Additional datasheets, footprints and schematics for WPMB-M3D are listed on our Part Details page. You can also find images and similar parts to WPMB-M3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPMB-M3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPMB-M3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPMB-M3D fall under?
The WPMB-M3D is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPMB-M3D when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPMB-M3D you can contact the distributor directly for product support, shipping queries etc.
Is the WPMB-M3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPMB-M3D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WPMB-M3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPMB-M3D often in real-time on the comparison pages.
What if I can't find stock of WPMB-M3D?
You can fill out our help required form which you can use to request a quote for WPMB-M3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.