Status: | Unknown |
---|---|
Series: | WPS Series |
RoHS: | Compliant |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.64
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.37
|
47
in stock
|
Buy Now | |
Jameco Electronics
from US$18.95
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$19.40
|
11
in stock
|
Buy Now | |
RS Americas
from US$20.30
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$17.35
|
-
|
Buy Now | |
Carlton-Bates
from US$5.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
For Use With | Honeywell Limitless WPMM Series Wireless Panel Mount Receiver |
---|---|
Product Range | WPS Series |
RoHS Compliant | Yes |
Basic / Snap Action Switches WPMM Mounting Brackt | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Insulating Boot |
---|---|
Body Material | Thermoplastic |
For Use With | Littelfuse Inline Watertight Fuse Holders |
Fuse Holder Type | Cartridge Fuse Holder |
No. of Fuses | 1 |
RoHS Compliant | Yes |
Insulating Boot, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Polishing Bar |
---|---|
For Use With | Weller Soldering Tips |
Height | 1.25" |
Length | 5" |
Width | 1.25" |
RoHS Compliant | No |
POLISHING BAR WPB 1 | RS |
Tip cleaners | Transfer Multisort Elektronik |
Soldering Tip Polishing Bar | Newark Electronics |
Weller WPB1 Polishing Bar | Rapid Electronics |
Schleifstein zum Entfernen von dichten | Boersig |
Where can I find additional details, specifications and documents for a WPB1?
Additional datasheets, footprints and schematics for WPB1 are listed on our Part Details page. You can also find images and similar parts to WPB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPB1 fall under?
The WPB1 is listed under Sensors & Transducers > Sensors > Sensor Accessories > Sensor Mounting Devices.
Can I view similar or alternative parts?
You can view similar parts to WPB1 when available in the Sensor Mounting Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPB1 you can contact the distributor directly for product support, shipping queries etc.
Is the WPB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WPB1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Jameco Electronics, Newark Electronics and RS Americas have stock available or on a lead time for WPB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPB1 often in real-time on the comparison pages.
What if I can't find stock of WPB1?
You can fill out our help required form which you can use to request a quote for WPB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.