Status: | Unknown |
---|---|
Series: | WIMODPAK Series |
RoHS: | Unknown |
Prices starting from US$125.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$125.34
|
1
in stock
|
Buy Now |
Product Range | WIMODPAK Series |
---|---|
Accessory Type | High Gain Antenna |
For Use With | WiModPak Series Industrial Wireless Input / Output Modules |
Frequency | 2.4GHz |
Gain | 8dB |
RoHS Compliant | NA |
High Gain Antenna, 2.4Ghz,omni, 8Db, Nf Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a WPA24-ANT2?
Additional datasheets, footprints and schematics for WPA24-ANT2 are listed on our Part Details page. You can also find images and similar parts to WPA24-ANT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPA24-ANT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPA24-ANT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPA24-ANT2 fall under?
The WPA24-ANT2 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPA24-ANT2 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPA24-ANT2 you can contact the distributor directly for product support, shipping queries etc.
Is the WPA24-ANT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPA24-ANT2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WPA24-ANT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPA24-ANT2 often in real-time on the comparison pages.
What if I can't find stock of WPA24-ANT2?
You can fill out our help required form which you can use to request a quote for WPA24-ANT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.