Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.61
Enclosure Type | Outdoor / Waterproof |
---|---|
Enclosure Material | ASA |
External Height - Metric | 40mm |
External Width - Metric | 90mm |
External Depth - Metric | 130mm |
IP Rating | IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.575" |
External Width - Imperial | 3.543" |
External Depth - Imperial | 5.118" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Takachi Low Profile Case WP 90x130x40mm Grey ASA IP67 | Distrelec |
WP Case, Off-White, 130x90x40mm | RS |
Outdoor/Waterproof Enclosure, Asa, Grey | Newark Electronics |
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY | element14 |
Where can I find additional details, specifications and documents for a WP9-13-4G?
Additional datasheets, footprints and schematics for WP9-13-4G are listed on our Part Details page. You can also find images and similar parts to WP9-13-4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP9-13-4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP9-13-4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP9-13-4G fall under?
The WP9-13-4G is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WP9-13-4G when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP9-13-4G you can contact the distributor directly for product support, shipping queries etc.
Is the WP9-13-4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP9-13-4G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for WP9-13-4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP9-13-4G often in real-time on the comparison pages.
What if I can't find stock of WP9-13-4G?
You can fill out our help required form which you can use to request a quote for WP9-13-4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.