Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.51
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.65
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$18.99
|
12
in stock
|
Buy Now | |
element14
from US$18.29
|
12
in stock
|
Buy Now | |
Farnell
from US$18.78
|
12
in stock
|
Buy Now | |
Distrelec
from US$17.49
|
2
in stock
|
Buy Now |
Enclosure Type | Outdoor / Waterproof |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 90mm |
External Depth - Metric | 130mm |
IP Rating | IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.575" |
External Width - Imperial | 3.543" |
External Depth - Imperial | 5.118" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
PF Comms Box, Off-White, 200x200x60mm | RS |
Outdoor/Waterproof Enclosure, Abs, Grey | Newark Electronics |
OUTDOOR/WATERPROOF ENCLOSURE, ABS, GREY | element14 |
Takachi Low Profile Case WP 90x130x40mm Charcoal Grey ABS IP67 | Distrelec |
Where can I find additional details, specifications and documents for a WP9-13-4C?
Additional datasheets, footprints and schematics for WP9-13-4C are listed on our Part Details page. You can also find images and similar parts to WP9-13-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP9-13-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP9-13-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP9-13-4C fall under?
The WP9-13-4C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WP9-13-4C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP9-13-4C you can contact the distributor directly for product support, shipping queries etc.
Is the WP9-13-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP9-13-4C have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for WP9-13-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP9-13-4C often in real-time on the comparison pages.
What if I can't find stock of WP9-13-4C?
You can fill out our help required form which you can use to request a quote for WP9-13-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.