Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ASA |
External Height - Metric | 22mm |
External Width - Metric | 75mm |
External Depth - Metric | 100mm |
IP Rating | IP67 |
Body Colour | White Grey |
NEMA Rating | - |
External Height - Imperial | 0.87" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 3.94" |
Product Range | WP Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure, Multipurpose, Asa, White/Grey | Newark Electronics |
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WP8-10-2G?
Additional datasheets, footprints and schematics for WP8-10-2G are listed on our Part Details page. You can also find images and similar parts to WP8-10-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP8-10-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP8-10-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP8-10-2G fall under?
The WP8-10-2G is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WP8-10-2G when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP8-10-2G you can contact the distributor directly for product support, shipping queries etc.
Is the WP8-10-2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP8-10-2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WP8-10-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP8-10-2G often in real-time on the comparison pages.
What if I can't find stock of WP8-10-2G?
You can fill out our help required form which you can use to request a quote for WP8-10-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.