WP13-18-5C Enclosures, Racks & Accessories by Takachi

ENCLOSURE MULTIPURPOSE ABS GREY

Status: Unknown
Series: WP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.88

Distributor Stock
Logo for Farnell
Farnell
from US$33.92
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.36
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$24.88
5
in stock
Buy Now
Logo for element14
element14
from US$32.32
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$30.65
1
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 45mm
External Width - Metric 130mm
External Depth - Metric 175mm
IP Rating IP67
Body Colour Grey
NEMA Rating -
External Height - Imperial 1.77"
External Width - Imperial 5.12"
External Depth - Imperial 6.89"
Product Range WP Series
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Enclosure, Multipurpose, Abs, Grey | Newark Electronics
Enclosure: multipurpose | Transfer Multisort Elektronik
ENCLOSURE, MULTIPURPOSE, ABS, GREY | element14
Takachi Low Profile Case WP 130x175x45mm Charcoal Grey ABS IP67 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WP13-18-5C?

Additional datasheets, footprints and schematics for WP13-18-5C are listed on our Part Details page. You can also find images and similar parts to WP13-18-5C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WP13-18-5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP13-18-5C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WP13-18-5C fall under?

The WP13-18-5C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to WP13-18-5C when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WP13-18-5C you can contact the distributor directly for product support, shipping queries etc.

Is the WP13-18-5C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WP13-18-5C have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for WP13-18-5C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WP13-18-5C often in real-time on the comparison pages.

What if I can't find stock of WP13-18-5C?

You can fill out our help required form which you can use to request a quote for WP13-18-5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay