Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Wolfson Microelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi 1 Model A Raspberry Pi 1 Model B |
Kit Contents | Sound board Hex spacer and 2 screws |
Product Range | - |
Features | 4.5mW Power DAC Control Sequencer For Pop-Free Start-Up & Shut-Down |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Compatible with Raspberry Pi Model B/A |
---|
Audio Card, For Use With Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a WOLFSON AUDIO CARD?
Additional datasheets, footprints and schematics for WOLFSON AUDIO CARD are listed on our Part Details page. You can also find images and similar parts to WOLFSON AUDIO CARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WOLFSON AUDIO CARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WOLFSON AUDIO CARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WOLFSON AUDIO CARD fall under?
The WOLFSON AUDIO CARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to WOLFSON AUDIO CARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WOLFSON AUDIO CARD you can contact the distributor directly for product support, shipping queries etc.
Is the WOLFSON AUDIO CARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WOLFSON AUDIO CARD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WOLFSON AUDIO CARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WOLFSON AUDIO CARD often in real-time on the comparison pages.
What if I can't find stock of WOLFSON AUDIO CARD?
You can fill out our help required form which you can use to request a quote for WOLFSON AUDIO CARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.