Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Ultra Low Power Audio Subsystem |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | WLCSP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
Base Number | 9090 |
Brief Features | Mono Class D Speaker Driver Automatic Gain Control (AGC) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a WM9090ECS/R?
Additional datasheets, footprints and schematics for WM9090ECS/R are listed on our Part Details page. You can also find images and similar parts to WM9090ECS/R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM9090ECS/R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM9090ECS/R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM9090ECS/R fall under?
The WM9090ECS/R is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to WM9090ECS/R when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM9090ECS/R you can contact the distributor directly for product support, shipping queries etc.
Is the WM9090ECS/R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM9090ECS/R have stock available?
There is no stock from authorised distributors for WM9090ECS/R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM9090ECS/R often in real-time on the comparison pages.
What if I can't find stock of WM9090ECS/R?
You can fill out our help required form which you can use to request a quote for WM9090ECS/R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.