Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver Bidirectional |
Logic Case Style | SSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
Line Bus Drive Receive Transceiver Type | Digital Interface Transceiver with PLL |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 14.9mA |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a WM8804GEDS/RV?
Additional datasheets, footprints and schematics for WM8804GEDS/RV are listed on our Part Details page. You can also find images and similar parts to WM8804GEDS/RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8804GEDS/RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8804GEDS/RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8804GEDS/RV fall under?
The WM8804GEDS/RV is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to WM8804GEDS/RV when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8804GEDS/RV you can contact the distributor directly for product support, shipping queries etc.
Is the WM8804GEDS/RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8804GEDS/RV have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for WM8804GEDS/RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8804GEDS/RV often in real-time on the comparison pages.
What if I can't find stock of WM8804GEDS/RV?
You can fill out our help required form which you can use to request a quote for WM8804GEDS/RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.