Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Sample Rate | 192kSPS |
Supply Current | 13.8mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a WM8766GEDS/RV?
Additional datasheets, footprints and schematics for WM8766GEDS/RV are listed on our Part Details page. You can also find images and similar parts to WM8766GEDS/RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8766GEDS/RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8766GEDS/RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8766GEDS/RV fall under?
The WM8766GEDS/RV is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to WM8766GEDS/RV when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8766GEDS/RV you can contact the distributor directly for product support, shipping queries etc.
Is the WM8766GEDS/RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8766GEDS/RV have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for WM8766GEDS/RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8766GEDS/RV often in real-time on the comparison pages.
What if I can't find stock of WM8766GEDS/RV?
You can fill out our help required form which you can use to request a quote for WM8766GEDS/RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.