Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 14Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Case Style | SOIC |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Supply Current | 12mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a WM8759GED/RV?
Additional datasheets, footprints and schematics for WM8759GED/RV are listed on our Part Details page. You can also find images and similar parts to WM8759GED/RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8759GED/RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8759GED/RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8759GED/RV fall under?
The WM8759GED/RV is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to WM8759GED/RV when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8759GED/RV you can contact the distributor directly for product support, shipping queries etc.
Is the WM8759GED/RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8759GED/RV have stock available?
There is no stock from authorised distributors for WM8759GED/RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8759GED/RV often in real-time on the comparison pages.
What if I can't find stock of WM8759GED/RV?
You can fill out our help required form which you can use to request a quote for WM8759GED/RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.