Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 3 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | QFN |
No. of Pins | 48Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 3Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 95dB |
IC Interface Type | Serial |
Supply Voltage Range | 1.8V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
Where can I find additional details, specifications and documents for a WM8753CLGEFL/V?
Additional datasheets, footprints and schematics for WM8753CLGEFL/V are listed on our Part Details page. You can also find images and similar parts to WM8753CLGEFL/V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8753CLGEFL/V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8753CLGEFL/V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8753CLGEFL/V fall under?
The WM8753CLGEFL/V is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to WM8753CLGEFL/V when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8753CLGEFL/V you can contact the distributor directly for product support, shipping queries etc.
Is the WM8753CLGEFL/V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8753CLGEFL/V have stock available?
There is no stock from authorised distributors for WM8753CLGEFL/V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8753CLGEFL/V often in real-time on the comparison pages.
What if I can't find stock of WM8753CLGEFL/V?
You can fill out our help required form which you can use to request a quote for WM8753CLGEFL/V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.