Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 28Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 110dB |
IC Interface Type | Serial |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
ADC / DAC Type | Delta-Sigma |
No. of ADC/DACs | 1/2 |
Operating Temperature Range | -25°C to +85°C |
Resolution | 24bit |
Sample Rate | 192kHz |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a WM8591GEDS/RV?
Additional datasheets, footprints and schematics for WM8591GEDS/RV are listed on our Part Details page. You can also find images and similar parts to WM8591GEDS/RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8591GEDS/RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8591GEDS/RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8591GEDS/RV fall under?
The WM8591GEDS/RV is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to WM8591GEDS/RV when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8591GEDS/RV you can contact the distributor directly for product support, shipping queries etc.
Is the WM8591GEDS/RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8591GEDS/RV have stock available?
There is no stock from authorised distributors for WM8591GEDS/RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8591GEDS/RV often in real-time on the comparison pages.
What if I can't find stock of WM8591GEDS/RV?
You can fill out our help required form which you can use to request a quote for WM8591GEDS/RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.