Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Wolfson Microelectronics |
---|---|
Silicon Core Number | WM8524 |
Kit Application Type | Data Acquisition |
Application Sub Type | DAC |
Kit Contents | Eval Board WM8524 |
Product Range | - |
Features | High Performance Stereo DAC All Common Sample Rates from 8kHz to 192kHz |
Type | DA Converter |
Stereo Digital To Analog Converter-Dac, Charge Pump, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a WM8524-6228-DT16-EV1?
Additional datasheets, footprints and schematics for WM8524-6228-DT16-EV1 are listed on our Part Details page. You can also find images and similar parts to WM8524-6228-DT16-EV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM8524-6228-DT16-EV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM8524-6228-DT16-EV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM8524-6228-DT16-EV1 fall under?
The WM8524-6228-DT16-EV1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to WM8524-6228-DT16-EV1 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM8524-6228-DT16-EV1 you can contact the distributor directly for product support, shipping queries etc.
Is the WM8524-6228-DT16-EV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM8524-6228-DT16-EV1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WM8524-6228-DT16-EV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM8524-6228-DT16-EV1 often in real-time on the comparison pages.
What if I can't find stock of WM8524-6228-DT16-EV1?
You can fill out our help required form which you can use to request a quote for WM8524-6228-DT16-EV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.