Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.32
|
No stock
|
Buy Now |
IC Function | Analogue Silicon Microphone |
---|---|
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.7V |
IC Package Type | - |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2A - 4 weeks |
Brief Features | Low Profile Silicon Analogue Microphone High SNR |
Operating Temperature Range | -40°C to +100°C |
Supply Voltage Range | 1.5V to 3.7V |
Ic, Microphone, Mems, Analog E | Newark Electronics |
Where can I find additional details, specifications and documents for a WM7120AIMS/RV?
Additional datasheets, footprints and schematics for WM7120AIMS/RV are listed on our Part Details page. You can also find images and similar parts to WM7120AIMS/RV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM7120AIMS/RV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM7120AIMS/RV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM7120AIMS/RV fall under?
The WM7120AIMS/RV is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to WM7120AIMS/RV when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM7120AIMS/RV you can contact the distributor directly for product support, shipping queries etc.
Is the WM7120AIMS/RV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM7120AIMS/RV have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WM7120AIMS/RV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM7120AIMS/RV often in real-time on the comparison pages.
What if I can't find stock of WM7120AIMS/RV?
You can fill out our help required form which you can use to request a quote for WM7120AIMS/RV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.