Status: | Unknown |
---|---|
Series: | WM40 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 90VAC to 260VAC 90VDC to 260VDC |
Energy Meter Mounting | Panel |
Product Range | WM40 Series |
POWER ANALYZER, 3PH, IP20/IP65, PANEL | element14 |
Energy Meter, 3-Phase, 100-240V | Newark Electronics |
Where can I find additional details, specifications and documents for a WM40AV53H?
Additional datasheets, footprints and schematics for WM40AV53H are listed on our Part Details page. You can also find images and similar parts to WM40AV53H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM40AV53H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM40AV53H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM40AV53H fall under?
The WM40AV53H is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to WM40AV53H when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM40AV53H you can contact the distributor directly for product support, shipping queries etc.
Is the WM40AV53H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM40AV53H have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for WM40AV53H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM40AV53H often in real-time on the comparison pages.
What if I can't find stock of WM40AV53H?
You can fill out our help required form which you can use to request a quote for WM40AV53H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.