Status: | Unknown |
---|---|
Series: | WM20 Series |
RoHS: | Compliant |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC, 100VDC to 240VDC |
Energy Meter Mounting | Panel |
Product Range | WM20 Series |
Bandwidth | 440Hz |
Voltage Range rms | 100V to 230V |
RoHS Compliant | Yes |
Energy Meter, 3Ph, Panel Rohs Compliant: Yes |Carlo Gavazzi WM20AV63H | Newark Electronics |
ENERGY METER, 3PH, PANEL | element14 |
Where can I find additional details, specifications and documents for a WM20AV63H?
Additional datasheets, footprints and schematics for WM20AV63H are listed on our Part Details page. You can also find images and similar parts to WM20AV63H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM20AV63H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM20AV63H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM20AV63H fall under?
The WM20AV63H is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to WM20AV63H when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM20AV63H you can contact the distributor directly for product support, shipping queries etc.
Is the WM20AV63H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WM20AV63H have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WM20AV63H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM20AV63H often in real-time on the comparison pages.
What if I can't find stock of WM20AV63H?
You can fill out our help required form which you can use to request a quote for WM20AV63H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.