Status: | Unknown |
---|---|
Series: | WM20 Series |
RoHS: | Unknown |
Prices starting from US$396.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$456.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$489.50
|
3
in stock
|
Buy Now | |
RS Americas
from US$495.00
|
3
in stock
|
Buy Now | |
element14
from US$396.74
|
3
in stock
|
Buy Now | |
Farnell
from US$450.15
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$413.14
|
2
in stock
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC 100VDC to 240VDC |
Energy Meter Mounting | Panel |
Product Range | WM20 Series |
Bandwidth | 440Hz |
Voltage Range rms | 380V to 690V |
Power Quality Analyzer, 3Ph, 380V-690V | Newark Electronics |
POWER ANALYZER, 3PH, IP20/IP65, PANEL | element14 |
Meter: power quality analyser | Transfer Multisort Elektronik |
CENTRAL MEASURING 400V (5A) | RS |
Where can I find additional details, specifications and documents for a WM20AV53H?
Additional datasheets, footprints and schematics for WM20AV53H are listed on our Part Details page. You can also find images and similar parts to WM20AV53H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM20AV53H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM20AV53H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM20AV53H fall under?
The WM20AV53H is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to WM20AV53H when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM20AV53H you can contact the distributor directly for product support, shipping queries etc.
Is the WM20AV53H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM20AV53H have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WM20AV53H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM20AV53H often in real-time on the comparison pages.
What if I can't find stock of WM20AV53H?
You can fill out our help required form which you can use to request a quote for WM20AV53H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.