Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | 3ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Adhesive Colour | Silver |
Thermal Compound, Syringe, 3Ml | Newark Electronics |
THERMAL COMPOUND, SYRINGE, 3ML | element14 |
Where can I find additional details, specifications and documents for a WLPK 3?
Additional datasheets, footprints and schematics for WLPK 3 are listed on our Part Details page. You can also find images and similar parts to WLPK 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLPK 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLPK 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLPK 3 fall under?
The WLPK 3 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to WLPK 3 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLPK 3 you can contact the distributor directly for product support, shipping queries etc.
Is the WLPK 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLPK 3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WLPK 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLPK 3 often in real-time on the comparison pages.
What if I can't find stock of WLPK 3?
You can fill out our help required form which you can use to request a quote for WLPK 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.