Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.30
Dispensing Method | Syringe |
---|---|
Volume | 10ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Adhesive Colour | Silver |
Thermal Compound, Syringe, 10Ml | Newark Electronics |
THERMAL COMPOUND, SYRINGE, 10ML | element14 |
Replacement for WLPG 10 | RS |
Fischer Elektronik Thermal Conductive Paste 10ml 10W/mK | Distrelec |
Heat Transfer Compound 10ml Syringe | Schukat Electronic |
Where can I find additional details, specifications and documents for a WLPK 10?
Additional datasheets, footprints and schematics for WLPK 10 are listed on our Part Details page. You can also find images and similar parts to WLPK 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLPK 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLPK 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLPK 10 fall under?
The WLPK 10 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to WLPK 10 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLPK 10 you can contact the distributor directly for product support, shipping queries etc.
Is the WLPK 10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLPK 10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for WLPK 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLPK 10 often in real-time on the comparison pages.
What if I can't find stock of WLPK 10?
You can fill out our help required form which you can use to request a quote for WLPK 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.