Status: | Unknown |
---|---|
Series: | WLL180T Series |
RoHS: | Unknown |
Sensing Range Max | 20m |
---|---|
Sensing Method | Fibre Optic |
Sensor Output | PNP |
Product Range | WLL180T Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensing Range | 0m to 20m |
Sensor: optical fiber amplifier | Transfer Multisort Elektronik |
Photelectric Sensor, Fiber-Optic, 0-1, 400mm, 650 nm, Programmable, Cable | SICK WLL180T-P432 | RS Americas |
Photoelectric Sensor, 20M, 24V | Newark Electronics |
SENSOR, FIBRE OPTIC, PNP, CABLE | element14 |
Where can I find additional details, specifications and documents for a WLL180T-P432?
Additional datasheets, footprints and schematics for WLL180T-P432 are listed on our Part Details page. You can also find images and similar parts to WLL180T-P432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLL180T-P432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLL180T-P432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLL180T-P432 fall under?
The WLL180T-P432 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLL180T-P432 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLL180T-P432 you can contact the distributor directly for product support, shipping queries etc.
Is the WLL180T-P432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLL180T-P432 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WLL180T-P432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLL180T-P432 often in real-time on the comparison pages.
What if I can't find stock of WLL180T-P432?
You can fill out our help required form which you can use to request a quote for WLL180T-P432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.