Status: | Unknown |
---|---|
Series: | WLL160 Series |
RoHS: | Unknown |
Sensing Range Max | 2000mm |
---|---|
Sensing Method | Fibre Optic |
Sensor Output | PNP |
Product Range | WLL160 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
External Depth | 38.5mm |
External Length / Height | 59mm |
External Width | 12mm |
Frequency Response Max | 1.5kHz |
IP / NEMA Rating | IP66 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Response Time | 350µs |
Sensing Distance Max | 500mm |
Sensing Distance Min | 0mm |
Sensing Range | 0m to 2m |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M8 |
PHOTOSWITCH, FIBRE, PNP | element14 |
Where can I find additional details, specifications and documents for a WLL160-F420?
Additional datasheets, footprints and schematics for WLL160-F420 are listed on our Part Details page. You can also find images and similar parts to WLL160-F420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLL160-F420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLL160-F420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLL160-F420 fall under?
The WLL160-F420 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLL160-F420 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLL160-F420 you can contact the distributor directly for product support, shipping queries etc.
Is the WLL160-F420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLL160-F420 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for WLL160-F420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLL160-F420 often in real-time on the comparison pages.
What if I can't find stock of WLL160-F420?
You can fill out our help required form which you can use to request a quote for WLL160-F420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.