Status: | Unknown |
---|---|
Series: | W4S-3 Series |
RoHS: | Compliant |
Sensing Range Max | 5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | W4S-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No |
RoHS Compliant | Yes |
Sensor, reflex, PNP, sn 5m, s/steel | RS |
Photoelectric Sensor, 5M, 30Vdc | Newark Electronics |
Sick Photoelectric Sensor PNP 5m 500us 30V 100mA IP66 / IP67 / IP68 / IP69 W4S-3 | Distrelec |
Where can I find additional details, specifications and documents for a WLG4S-3P2232V?
Additional datasheets, footprints and schematics for WLG4S-3P2232V are listed on our Part Details page. You can also find images and similar parts to WLG4S-3P2232V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLG4S-3P2232V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLG4S-3P2232V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLG4S-3P2232V fall under?
The WLG4S-3P2232V is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLG4S-3P2232V when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLG4S-3P2232V you can contact the distributor directly for product support, shipping queries etc.
Is the WLG4S-3P2232V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLG4S-3P2232V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WLG4S-3P2232V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLG4S-3P2232V often in real-time on the comparison pages.
What if I can't find stock of WLG4S-3P2232V?
You can fill out our help required form which you can use to request a quote for WLG4S-3P2232V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.